ifm electronic gmbh Inductive sensor IB0111

Description
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With long silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2025 Alternative articles: IB0128 Product comparison: IB0111 / IB0128 When selecting an alternative article and accessories please note that technical data may differ!
Description
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With long silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2025 Alternative articles: IB0128 Product comparison: IB0111 / IB0128 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB0111 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB0111
Inductive sensor IB0111
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With long silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2025 Alternative articles: IB0128 Product comparison: IB0111 / IB0128 When selecting an alternative article and accessories please note that technical data may differ!
  • With combined AC/DC output stage
  • Two-wire technology
  • Wide operating temperature range
  • PBT housing resistant against pickling solutions
  • With long silicone cable for use in high temperatures

phase-out article
Discontinuation date: 03/31/2025
Alternative articles: IB0128 Product comparison: IB0111 / IB0128 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IB0111
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 inch (20 mm)
Operating Temperature -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

CD115 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details