ifm electronic gmbh Inductive sensor IA5122

Description
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90°
Request a Quote
Description
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90°
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IA5122 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IA5122
Inductive sensor IA5122
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90°
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
  • Two-wire technology
  • Output function normally open / normally closed programmable
  • With terminal chamber that can be rotated by 90°
Supplier's Site
Inductive sensor - IA5122 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IA5122
Inductive sensor IA5122
Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals Two-wire technology Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against wide range of chemicals
  • Two-wire technology
  • Output function normally open / normally closed programmable
  • With terminal chamber that can be rotated by 90°

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IA5122 IA5122
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 0.3937 inch (10 mm) 0.3937 inch (10 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details