ifm electronic gmbh Inductive area sensor I12003

Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains
Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains

Suppliers

Company
Product
Description
Supplier Links
Inductive area sensor - I12003 - ifm electronic gmbh
Essen, Germany
Inductive area sensor
I12003
Inductive area sensor I12003
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains
  • Long sensing range of 70 mm
  • Active base with Ø 100 mm
  • For applications in the steel and metal industries
  • Easy setting of the sensing range via potentiometer
  • With AC output for use in AC power mains
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number I12003
Product Name Inductive area sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 to 2.76 inch (20 to 70 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1251-ND - DigiKey
Specs
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
2 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details