ifm electronic gmbh Inductive sensor IES256

Description
Magnetic-field immune for welding applications Long sensing range even through non-magnetisable metals Correction factor 1: Constant sensing range on all metals Very high switching frequency
Request a Quote
Description
Magnetic-field immune for welding applications Long sensing range even through non-magnetisable metals Correction factor 1: Constant sensing range on all metals Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IES256 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IES256
Inductive sensor IES256
Magnetic-field immune for welding applications Long sensing range even through non-magnetisable metals Correction factor 1: Constant sensing range on all metals Very high switching frequency
  • Magnetic-field immune for welding applications
  • Long sensing range even through non-magnetisable metals
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
Supplier's Site
Inductive sensor - IES256 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IES256
Inductive sensor IES256
Magnetic-field immune for welding applications Long sensing range even through non-magnetizable metals Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-field immune for welding applications
  • Long sensing range even through non-magnetizable metals
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IES256 IES256
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.1181 inch (3 mm) 0.1181 inch (3 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details