ifm electronic gmbh Inductive sensor IC5005

Description
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments
Request a Quote
Description
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IC5005 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IC5005
Inductive sensor IC5005
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments
  • Very long sensing range
  • Easy setting of the sensing range via potentiometer
  • Large active sensor face
  • Output function normally open / normally closed programmable
  • Robust housing for use in harsh industrial environments
Supplier's Site
Inductive sensor - IC5005 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IC5005
Inductive sensor IC5005
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long sensing range
  • Easy setting of the sensing range via potentiometer
  • Large active sensor face
  • Output function normally open / normally closed programmable
  • Robust housing for use in harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IC5005 IC5005
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 1.57 inch (40 mm) 1.57 inch (40 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 10000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 394 inch (10000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details