ifm electronic gmbh Fail-safe inductive sensor GI761S

Description
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety Stainless steel sensing face High protection rating
Request a Quote
Description
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety Stainless steel sensing face High protection rating
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fail-safe inductive sensor - GI761S - ifm electronic gmbh
Essen, Germany
Fail-safe inductive sensor
GI761S
Fail-safe inductive sensor GI761S
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety Stainless steel sensing face High protection rating
  • Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849
  • Connection to safety PLC, safe AS-i modules or safe evaluation units
  • Ensuring operator and machine safety
  • Stainless steel sensing face
  • High protection rating
Supplier's Site
Fail-safe inductive sensor - GI761S - ifm efector inc.
Malvern, PA, United States
Fail-safe inductive sensor
GI761S
Fail-safe inductive sensor GI761S
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety Stainless steel sensing face High protection rating From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849
  • Connection to safety PLC, safe AS-i modules or safe evaluation units
  • Ensuring operator and machine safety
  • Stainless steel sensing face
  • High protection rating

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number GI761S GI761S
Product Name Fail-safe inductive sensor Fail-safe inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 15000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 591 inch (15000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details