ifm electronic gmbh Inductive sensor IB0114

Description
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0017 Product comparison: IB0114 / IB0017 When selecting an alternative article and accessories please note that technical data may differ!
Description
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0017 Product comparison: IB0114 / IB0017 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB0114 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB0114
Inductive sensor IB0114
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0017 Product comparison: IB0114 / IB0017 When selecting an alternative article and accessories please note that technical data may differ!
  • With combined AC/DC output stage
  • Two-wire technology
  • Wide operating temperature range
  • PBT housing resistant against pickling solutions
  • With silicone cable for use in high temperatures

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IB0017 Product comparison: IB0114 / IB0017 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IB0114
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 inch (20 mm)
Operating Temperature -13 to 212 F (-25 to 100 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0415 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details