ifm electronic gmbh Inductive sensor IB0072

Description
With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits With terminal chamber that can be rotated by 90°
Request a Quote
Description
With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits With terminal chamber that can be rotated by 90°
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB0072 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB0072
Inductive sensor IB0072
With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits With terminal chamber that can be rotated by 90°
  • With combined AC/DC output stage
  • Two-wire technology
  • Output function normally open / normally closed programmable
  • Smooth plastic housing to protect against deposits
  • With terminal chamber that can be rotated by 90°
Supplier's Site
Inductive sensor - IB0072 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IB0072
Inductive sensor IB0072
With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Two-wire technology
  • Output function normally open / normally closed programmable
  • Smooth plastic housing to protect against deposits
  • With terminal chamber that can be rotated by 90°

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IB0072 IB0072
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details