ifm electronic gmbh Inductive sensor IE5461

Description
Particularly short housing For use where space is restricted Space-saving connection technology Long sensing range for high uptime Reduced stock-keeping due to operation as three-wire or two-wire unit
Description
Particularly short housing For use where space is restricted Space-saving connection technology Long sensing range for high uptime Reduced stock-keeping due to operation as three-wire or two-wire unit

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IE5461 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IE5461
Inductive sensor IE5461
Particularly short housing For use where space is restricted Space-saving connection technology Long sensing range for high uptime Reduced stock-keeping due to operation as three-wire or two-wire unit
  • Particularly short housing
  • For use where space is restricted
  • Space-saving connection technology
  • Long sensing range for high uptime
  • Reduced stock-keeping due to operation as three-wire or two-wire unit
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IE5461
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1181 inch (3 mm)
Operating Temperature 32 to 158 F (0.0 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL054 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0417 inch (1.06 mm)
Repeatability 0.0102 mils (0.2600 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details