ifm electronic gmbh Inductive sensor IF0299

Description
With AC output for use in AC power mains Wide AC operating voltage range Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026
Description
With AC output for use in AC power mains Wide AC operating voltage range Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF0299 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF0299
Inductive sensor IF0299
With AC output for use in AC power mains Wide AC operating voltage range Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026
  • With AC output for use in AC power mains
  • Wide AC operating voltage range
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • For a precise position detection on machines

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF0299
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details