ifm electronic gmbh Inductive sensor IB0016

Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90°
Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90°

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB0016 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB0016
Inductive sensor IB0016
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90°
  • With combined AC/DC output stage
  • Two-wire technology
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
  • With terminal chamber that can be rotated by 90°
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IB0016
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details