ifm electronic gmbh Inductive sensor IE5267

Description
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IES238 Product comparison: IE5267 / IES238 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IES238 Product comparison: IE5267 / IES238 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IE5267 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IE5267
Inductive sensor IE5267
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IES238 Product comparison: IE5267 / IES238 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly short housing
  • For use where space is restricted
  • Space-saving connection technology
  • Very high switching frequency
  • Clearly visible indication of the switching status

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IES238 Product comparison: IE5267 / IES238 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IE5267
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0394 inch (1 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

SPB-TS Press Brake Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Operating Temperature 89.6 to 131 F (32 to 55 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details