ifm electronic gmbh Inductive sensor IB0122

Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0017 Product comparison: IB0122 / IB0017 When selecting an alternative article and accessories please note that technical data may differ! customer-specific
Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0017 Product comparison: IB0122 / IB0017 When selecting an alternative article and accessories please note that technical data may differ! customer-specific

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB0122 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB0122
Inductive sensor IB0122
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0017 Product comparison: IB0122 / IB0017 When selecting an alternative article and accessories please note that technical data may differ! customer-specific
  • With combined AC/DC output stage
  • Two-wire technology
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
  • With PVC cable

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IB0017 Product comparison: IB0122 / IB0017 When selecting an alternative article and accessories please note that technical data may differ!
customer-specific

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IB0122
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD115 Potentiometer Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 118 inch (3000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details