ifm electronic gmbh Inductive sensor IF0027

Description
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0007 Product comparison: IF0027 / IF0007 When selecting an alternative article and accessories please note that technical data may differ!
Description
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0007 Product comparison: IF0027 / IF0007 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF0027 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF0027
Inductive sensor IF0027
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0007 Product comparison: IF0027 / IF0007 When selecting an alternative article and accessories please note that technical data may differ!
  • With AC output for use in AC power mains
  • Two-wire technology
  • With PVC cable
  • Wide AC operating voltage range
  • Robust metal housing for use in harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IF0007 Product comparison: IF0027 / IF0007 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF0027
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details