ifm electronic gmbh Inductive sensor IA5062

Description
For applications in pickling lines Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90° Clearly visible indication of the switching status
Request a Quote
Description
For applications in pickling lines Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90° Clearly visible indication of the switching status
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IA5062 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IA5062
Inductive sensor IA5062
For applications in pickling lines Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90° Clearly visible indication of the switching status
  • For applications in pickling lines
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
  • With terminal chamber that can be rotated by 90°
  • Clearly visible indication of the switching status
Supplier's Site
Inductive sensor - IA5062 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IA5062
Inductive sensor IA5062
For applications with aggressive media Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals With terminal chamber that can be rotated by 90° Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications with aggressive media
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against wide range of chemicals
  • With terminal chamber that can be rotated by 90°
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IA5062 IA5062
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 0.3937 inch (10 mm) 0.3937 inch (10 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02561020-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.5000 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details