ifm electronic gmbh Inductive area sensor I15005

Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version
Request a Quote
Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive area sensor - I15005 - ifm electronic gmbh
Essen, Germany
Inductive area sensor
I15005
Inductive area sensor I15005
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version
  • Long sensing range of 70 mm
  • Active base with Ø 100 mm
  • For applications in the steel and metal industries
  • Easy setting of the sensing range via potentiometer
  • DC version
Supplier's Site
Inductive area sensor - I15005 - ifm efector inc.
Malvern, PA, United States
Inductive area sensor
I15005
Inductive area sensor I15005
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range of 70 mm
  • Active base with Ø 100 mm
  • For applications in the steel and metal industries
  • Easy setting of the sensing range via potentiometer
  • DC version

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number I15005 I15005
Product Name Inductive area sensor Inductive area sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 0.7874 to 2.76 inch (20 to 70 mm) 0.7874 to 2.76 inch (20 to 70 mm)
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details