RECOM Power, Inc. DC DC Converters R2SX-2424-R

Description
Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3439-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3439-2-ND
DC DC Converters 945-3439-2-ND
Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
DC DC Converters - 945-R2SX-2424-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R2SX-2424-RCT-ND
DC DC Converters 945-R2SX-2424-RCT-ND
Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
DC DC Converters - 945-R2SX-2424-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R2SX-2424-RDKR-ND
DC DC Converters 945-R2SX-2424-RDKR-ND
Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.084A; Power Supply Approvals Recom Power - 97AC7052 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.084A; Power Supply Approvals Recom Power
97AC7052
Dc-Dc Converter, 24V, 0.084A; Power Supply Approvals Recom Power 97AC7052
DC-DC CONVERTER, 24V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3439-2-ND 97AC7052
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.084A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 203L-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details