The DC-DC Converter, part number R2SX-0505, is an unregulated, isolated converter designed to provide a 5V output at a maximum current of 400mA, delivering a total output power of 2W. It operates efficiently across a wide load range from 20% to 100%, with a typical efficiency of 81%. The device supports an input voltage of 5V and has no minimum load requirement, making it versatile for various applications. This converter features a compact SMD package with dimensions of 15.24 x 11.1 x 8.0 mm and a weight of approximately 1.6g. It is rated for an operating temperature range of -40°C to +100°C, with full load operation up to +75°C and derating beyond that. The isolation voltage is rated at 1kVDC for standard versions and 3kVDC for high isolation versions, ensuring safety in various applications. The product is compliant with IEC/EN/UL62368-1 standards and is RoHS compliant. It also meets Class B EMC requirements with the addition of a simple LC filter. The converter comes with a 3-year warranty, providing assurance of its reliability.
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-3437-2-ND | 97AC7036 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.4000 amps | 0.4000 amps |
| DC Input Voltage | 4.5 to 5.5 volts |