RECOM Power, Inc. DC DC Converters R2SX-2424/H-TRAY

Description
Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3427-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3427-ND
DC DC Converters 945-3427-ND
Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.084A; Power Supply Approvals Recom Power - 97AC7055 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.084A; Power Supply Approvals Recom Power
97AC7055
Dc-Dc Converter, 24V, 0.084A; Power Supply Approvals Recom Power 97AC7055
DC-DC CONVERTER, 24V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3427-ND 97AC7055
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.084A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details