RECOM Power, Inc. DC DC Converters R2SX-053.3-R

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R2SX-053.3-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R2SX-053.3-RCT-ND
DC DC Converters 945-R2SX-053.3-RCT-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 945-R2SX-053.3-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R2SX-053.3-RDKR-ND
DC DC Converters 945-R2SX-053.3-RDKR-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 945-R2SX-053.3-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R2SX-053.3-RTR-ND
DC DC Converters 945-R2SX-053.3-RTR-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power - 97AC7040 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power
97AC7040
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power 97AC7040
DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R2SX-053.3-RCT-ND 97AC7040
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power Supply - 32289142 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details