RECOM Power, Inc. DC DC Converters R2S-2424/HP

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1770-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1770-5-ND
DC DC Converters 945-1770-5-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.083A; Power Supply Approvals Recom Power - 64X5797 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.083A; Power Supply Approvals Recom Power
64X5797
Dc-Dc Converter, Medical, 24V, 0.083A; Power Supply Approvals Recom Power 64X5797
DC-DC CONVERTER, MEDICAL, 24V, 0.083A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.083A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R2S-2424/HP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R2S-2424/HP
Power Supplies - Board Mount - DC DC Converters R2S-2424/HP
DC DC CONVERTER 24V 2W

DC DC CONVERTER 24V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1770-5-ND 64X5797 R2S-2424/HP
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.083A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details