RECOM Power, Inc. DC DC Converters R2SX-2415-TRAY

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3424-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3424-ND
DC DC Converters 945-3424-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Recom Power - 97AC7049 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Recom Power
97AC7049
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Recom Power 97AC7049
DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3424-ND 97AC7049
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9750-06-dt-29607 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 750.0 volts
View Details