Sensirion LG01 Connectivity Kit

Description
The LG01-2000A family of liquid flow switches from Sensirion are able to detect liquid flow by millilitres per minute (ml/min). It also provides bubble detection. When the flow rate is more than the desired flow switch point, the output signal is 5 V. If the flow rate is lower than this point the output signal is 0 V. This is also the case for when air/bubbles are sensed within the sensor’s flow channel. This non-invasive liquid flow switch has a straight glass capillary flow path. This also enables chemical resistance and bio-compatibility. An additional Connectivity Kit can be purchased separately for the LG01 liquid flow switches. Features of the LG01 liquid flow switches:. Flow switch & bubble detector. Non-invasive. Fast response time (100 ms). Operating temperature: +10 to +50 °C. LG01-2000A090 switching point: 4.5 ml/min. LG01-2000A005 switching point: 0.25 ml/min. Part numbers:. 8986738 - LG01-2000A005 / 1-100797-01. 8986731 - LG01-2000A090 / 1-100796-01. . Accessory Type = Connectivity Kit For Use With = LG01 Liquid Flow Switches
Request a Quote
Description
The LG01-2000A family of liquid flow switches from Sensirion are able to detect liquid flow by millilitres per minute (ml/min). It also provides bubble detection. When the flow rate is more than the desired flow switch point, the output signal is 5 V. If the flow rate is lower than this point the output signal is 0 V. This is also the case for when air/bubbles are sensed within the sensor’s flow channel. This non-invasive liquid flow switch has a straight glass capillary flow path. This also enables chemical resistance and bio-compatibility. An additional Connectivity Kit can be purchased separately for the LG01 liquid flow switches. Features of the LG01 liquid flow switches:. Flow switch & bubble detector. Non-invasive. Fast response time (100 ms). Operating temperature: +10 to +50 °C. LG01-2000A090 switching point: 4.5 ml/min. LG01-2000A005 switching point: 0.25 ml/min. Part numbers:. 8986738 - LG01-2000A005 / 1-100797-01. 8986731 - LG01-2000A090 / 1-100796-01. . Accessory Type = Connectivity Kit For Use With = LG01 Liquid Flow Switches
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8986735 - RS Components, Ltd.
Corby, Northants, United Kingdom
The LG01-2000A family of liquid flow switches from Sensirion are able to detect liquid flow by millilitres per minute (ml/min). It also provides bubble detection. When the flow rate is more than the desired flow switch point, the output signal is 5 V. If the flow rate is lower than this point the output signal is 0 V. This is also the case for when air/bubbles are sensed within the sensor’s flow channel. This non-invasive liquid flow switch has a straight glass capillary flow path. This also enables chemical resistance and bio-compatibility. An additional Connectivity Kit can be purchased separately for the LG01 liquid flow switches. Features of the LG01 liquid flow switches:. Flow switch & bubble detector. Non-invasive. Fast response time (100 ms). Operating temperature: +10 to +50 °C. LG01-2000A090 switching point: 4.5 ml/min. LG01-2000A005 switching point: 0.25 ml/min. Part numbers:. 8986738 - LG01-2000A005 / 1-100797-01. 8986731 - LG01-2000A090 / 1-100796-01. . Accessory Type = Connectivity Kit For Use With = LG01 Liquid Flow Switches

The LG01-2000A family of liquid flow switches from Sensirion are able to detect liquid flow by millilitres per minute (ml/min). It also provides bubble detection. When the flow rate is more than the desired flow switch point, the output signal is 5 V. If the flow rate is lower than this point the output signal is 0 V. This is also the case for when air/bubbles are sensed within the sensor’s flow channel. This non-invasive liquid flow switch has a straight glass capillary flow path. This also enables chemical resistance and bio-compatibility. An additional Connectivity Kit can be purchased separately for the LG01 liquid flow switches.
Features of the LG01 liquid flow switches:. Flow switch & bubble detector. Non-invasive. Fast response time (100 ms). Operating temperature: +10 to +50 °C. LG01-2000A090 switching point: 4.5 ml/min. LG01-2000A005 switching point: 0.25 ml/min. Part numbers:. 8986738 - LG01-2000A005 / 1-100797-01. 8986731 - LG01-2000A090 / 1-100796-01. .
Accessory Type = Connectivity Kit
For Use With = LG01 Liquid Flow Switches

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Computers, Totalizers, and Indicators
Product Number 8986735
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
RS Components, Ltd.
View Details
Qualitrol 092 Flow Indicator -  - Qualitrol Company, LLC
Qualitrol Company, LLC
Specs
Media Type Liquid
View Details