Siemens Corporation 7MH75624AA

Description
SITRANS CU 02 control module for use with Siemens AS100 acoustic flow detection sensors. These control modules can be mounted up to 500m from the sensor and each relay output can be programmed independently. 0 to 10V DC input. 2 programmable relay outputs (Form C, latching or non latching). 4 to 20 mA DC analogue output. DIN rail mounting. IP20 ingress protection. Operating conditions: -20°C to +50°. Supply Voltage: 115 VAC 8043878 /230 VAC 8043872 Accessory Type = Control Unit For Use With = AS 100 Acoustic Sensor
Request a Quote
Description
SITRANS CU 02 control module for use with Siemens AS100 acoustic flow detection sensors. These control modules can be mounted up to 500m from the sensor and each relay output can be programmed independently. 0 to 10V DC input. 2 programmable relay outputs (Form C, latching or non latching). 4 to 20 mA DC analogue output. DIN rail mounting. IP20 ingress protection. Operating conditions: -20°C to +50°. Supply Voltage: 115 VAC 8043878 /230 VAC 8043872 Accessory Type = Control Unit For Use With = AS 100 Acoustic Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8043872 - RS Components, Ltd.
Corby, Northants, United Kingdom
SITRANS CU 02 control module for use with Siemens AS100 acoustic flow detection sensors. These control modules can be mounted up to 500m from the sensor and each relay output can be programmed independently. 0 to 10V DC input. 2 programmable relay outputs (Form C, latching or non latching). 4 to 20 mA DC analogue output. DIN rail mounting. IP20 ingress protection. Operating conditions: -20°C to +50°. Supply Voltage: 115 VAC 8043878 /230 VAC 8043872 Accessory Type = Control Unit For Use With = AS 100 Acoustic Sensor

SITRANS CU 02 control module for use with Siemens AS100 acoustic flow detection sensors. These control modules can be mounted up to 500m from the sensor and each relay output can be programmed independently.
0 to 10V DC input. 2 programmable relay outputs (Form C, latching or non latching). 4 to 20 mA DC analogue output. DIN rail mounting. IP20 ingress protection. Operating conditions: -20°C to +50°. Supply Voltage: 115 VAC 8043878 /230 VAC 8043872
Accessory Type = Control Unit
For Use With = AS 100 Acoustic Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Computers, Totalizers, and Indicators
Product Number 8043872
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
RS Components, Ltd.
View Details
TIO Totalizer Input/Output Flow Monitor/Controller -  - Aalborg Instruments
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount
View Details