Littelfuse, Inc. Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: C-III - V680LA100C V680LA100C

Description
The C-III Series of metal oxide varistors are specifically designed for high surge energy absorption ratings. This is achieved through a special dielectric material formulation which also results in higher repetitive surge ratings than other MOV types.The C-III series is primarily intended for use in AC line Transient Voltage Surge Suppressor (TVSS) product environment and other similar applications requiring high transient energy and peak current capability in a relatively small package size. The C-III series is supplied in 14 and 20mm disc versions with various lead options. These types are shipped in bulk or Tape and Reel packaging. Part number and brand information is provided in the Ratings Table.
Request a Quote Datasheet
Description
The C-III Series of metal oxide varistors are specifically designed for high surge energy absorption ratings. This is achieved through a special dielectric material formulation which also results in higher repetitive surge ratings than other MOV types.The C-III series is primarily intended for use in AC line Transient Voltage Surge Suppressor (TVSS) product environment and other similar applications requiring high transient energy and peak current capability in a relatively small package size. The C-III series is supplied in 14 and 20mm disc versions with various lead options. These types are shipped in bulk or Tape and Reel packaging. Part number and brand information is provided in the Ratings Table.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: C-III - V680LA100C - V680LA100C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: C-III - V680LA100C
V680LA100C
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: C-III - V680LA100C V680LA100C
The C-III Series of metal oxide varistors are specifically designed for high surge energy absorption ratings. This is achieved through a special dielectric material formulation which also results in higher repetitive surge ratings than other MOV types.The C-III series is primarily intended for use in AC line Transient Voltage Surge Suppressor (TVSS) product environment and other similar applications requiring high transient energy and peak current capability in a relatively small package size. The C-III series is supplied in 14 and 20mm disc versions with various lead options. These types are shipped in bulk or Tape and Reel packaging. Part number and brand information is provided in the Ratings Table.

The C-III Series of metal oxide varistors are specifically designed for high surge energy absorption ratings. This is achieved through a special dielectric material formulation which also results in higher repetitive surge ratings than other MOV types.The C-III series is primarily intended for use in AC line Transient Voltage Surge Suppressor (TVSS) product environment and other similar applications requiring high transient energy and peak current capability in a relatively small package size. The C-III series is supplied in 14 and 20mm disc versions with various lead options. These types are shipped in bulk or Tape and Reel packaging. Part number and brand information is provided in the Ratings Table.

Supplier's Site Datasheet
Varistors, MOVs - V680LA100C-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V680LA100C-ND
Varistors, MOVs V680LA100C-ND
1.06kV 10kA Varistor 1 Circuit Through Hole Disc 20mm

1.06kV 10kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V680LA100C V680LA100C-ND
Product Name Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: C-III - V680LA100C Varistors, MOVs
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRM1608C270KT800M - TDK Corporation
Specs
Operating DC Voltage 24 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details