Littelfuse, Inc. High Energy Industrial Varistor Series V751HC40

Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient
Request a Quote Datasheet
Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V751HC40 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V751HC40
High Energy Industrial Varistor Series V751HC40
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient

HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapabilityWTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient

Supplier's Site Datasheet
Varistors, MOVs - V751HC40-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V751HC40-ND
Varistors, MOVs V751HC40-ND
1.2kV 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs

1.2kV 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs

Buy Now Datasheet
Hc Varistor 40Mm Rohs / Lead Free / Bulk Rohs Compliant Littelfuse - 01P8537 - Newark, An Avnet Company
Chicago, IL, United States
Hc Varistor 40Mm Rohs / Lead Free / Bulk Rohs Compliant Littelfuse
01P8537
Hc Varistor 40Mm Rohs / Lead Free / Bulk Rohs Compliant Littelfuse 01P8537
HC VARISTOR 40MM ROHS / LEAD FREE / BULK ROHS COMPLIANT: YES

HC VARISTOR 40MM ROHS / LEAD FREE / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V751HC40 V751HC40-ND 01P8537
Product Name High Energy Industrial Varistor Series Varistors, MOVs Hc Varistor 40Mm Rohs / Lead Free / Bulk Rohs Compliant Littelfuse
Operating DC Voltage 1320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRL101A1R1NTA - TDK Corporation
Specs
Operating DC Voltage 90 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Mounting Option Through Hole
View Details