Littelfuse, Inc. High Energy Industrial Varistor Series V751DB40

Description
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Request a Quote Datasheet
Description
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V751DB40 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V751DB40
High Energy Industrial Varistor Series V751DB40
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.

The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.

Supplier's Site Datasheet
Varistors, MOVs - F3756-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3756-ND
Varistors, MOVs F3756-ND
1.2kV 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased

1.2kV 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V751DB40 F3756-ND
Product Name High Energy Industrial Varistor Series Varistors, MOVs
Operating DC Voltage 1320 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-026 - 87063-026 - Littelfuse, Inc.
Specs
Operating DC Voltage 62 volts
Operating AC Voltage 35 volts
View Details
Varistors, MOVs - 478-11467-6-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers