Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V8ZA05P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V8ZA05P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V8ZA05P
Low to Medium Voltage Radial Leaded Varistor V8ZA05P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F1966-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F1966-ND
Varistors, MOVs F1966-ND
8.5V 50A Varistor 1 Circuit Through Hole Disc 5mm

8.5V 50A Varistor 1 Circuit Through Hole Disc 5mm

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Varistors
V8ZA05P
TVS/Fuse/Board Level Protection >> Varistors V8ZA05P
5.5V 4V 8.5V Plugin Varistors ROHS

5.5V 4V 8.5V Plugin Varistors ROHS

Supplier's Site
VARISTOR 8.5V 50A DISC 5MM - 461-V8ZA05P - Utmel Electronic Limited
Hong Kong, China
VARISTOR 8.5V 50A DISC 5MM
461-V8ZA05P
VARISTOR 8.5V 50A DISC 5MM 461-V8ZA05P
VARISTOR 8.5V 50A DISC 5MM

VARISTOR 8.5V 50A DISC 5MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Varistors Varistors Varistors Varistors
Product Number V8ZA05P F1966-ND V8ZA05P 461-V8ZA05P
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs TVS/Fuse/Board Level Protection >> Varistors VARISTOR 8.5V 50A DISC 5MM
Lead Style Radial Radial
Mounting Option Through Hole Through Hole; Other Through Hole; Other
Operating DC Voltage 11 volts 5.5 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
AMCV-0402LC - AMCV-0402LC-140-C120N-T - Abracon, LLC
Specs
Operating DC Voltage 14 volts
Operating AC Voltage 10 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
CHIP VARISTOR - AVRM0603C120MT150N - TDK Corporation
Specs
Operating DC Voltage 10 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers