Littelfuse, Inc. Varistors, MOVs V9MLA0603A

Description
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet
Description
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V9MLA0603A-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V9MLA0603A-ND
Varistors, MOVs V9MLA0603A-ND
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse - 05B9427 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse
05B9427
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse 05B9427
VARISTOR, 9V, 25.5V, 0603; Capacitance, Cd:490pF; Clamping Voltage 8/20us Max:25.5V; Clamping Voltage Vc Max:25.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

VARISTOR, 9V, 25.5V, 0603; Capacitance, Cd:490pF; Clamping Voltage 8/20us Max:25.5V; Clamping Voltage Vc Max:25.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V9MLA0603A-ND 05B9427
Product Name Varistors, MOVs Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Varistors, MOVs - 495-3789-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
3 suppliers
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 10 mm (0.3937 inch)
Mounting Option Through Hole
View Details