Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V82ZC4P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V82ZC4P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V82ZC4P
Low to Medium Voltage Radial Leaded Varistor V82ZC4P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - V82ZC4P-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V82ZC4P-ND
Varistors, MOVs V82ZC4P-ND
82V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

82V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
Radial Varistor 10Mm Rohs / Lead Free / Bulk Littelfuse - 91T1075 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 10Mm Rohs / Lead Free / Bulk Littelfuse
91T1075
Radial Varistor 10Mm Rohs / Lead Free / Bulk Littelfuse 91T1075
RADIAL VARISTOR 10MM ROHS / LEAD FREE / BULK

RADIAL VARISTOR 10MM ROHS / LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V82ZC4P V82ZC4P-ND 91T1075
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs Radial Varistor 10Mm Rohs / Lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRM1005C270KT101N - TDK Corporation
Specs
Operating DC Voltage 24 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details