Littelfuse, Inc. Varistors, MOVs V9MLA0603NT

Description
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet
Description
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 18-V9MLA0603NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V9MLA0603NTDKR-ND
Varistors, MOVs 18-V9MLA0603NTDKR-ND
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 18-V9MLA0603NTTR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V9MLA0603NTTR-ND
Varistors, MOVs 18-V9MLA0603NTTR-ND
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 18-V9MLA0603NTCT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V9MLA0603NTCT-ND
Varistors, MOVs 18-V9MLA0603NTCT-ND
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse - 98B2382 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse
98B2382
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse 98B2382
VARISTOR, 9V, 25.5V, 0603; Capacitance, Cd:490pF; Clamping Voltage 8/20us Max:25.5V; Clamping Voltage Vc Max:25.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

VARISTOR, 9V, 25.5V, 0603; Capacitance, Cd:490pF; Clamping Voltage 8/20us Max:25.5V; Clamping Voltage Vc Max:25.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 18-V9MLA0603NTDKR-ND 98B2382
Product Name Varistors, MOVs Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-0603 - AMCV-0603-260-C300N-T - Abracon, LLC
Specs
Operating DC Voltage 26 volts
Operating AC Voltage 18.4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
Varistors, MOVs - 495-B72207S0200K191CT-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details