Littelfuse, Inc. Line Voltage Operation Radial Leaded Varistor V660LA100BP

Description
The LA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) that are designed to be operated continuously across AC power lines. These UL recognized varistors require very little mounting space, and are offered in various standard lead form options.The LA Series varistors are available in four model sizes: 7mm, 10mm, 14mm, and 20mm; and have a V M(AC)RMS voltage range from 130V to 1000V, and an energy absorption capability up to 360J. Some LA series model numbers are available with clamping voltage selection, designated by a model number suffix of either A or B. The “A” selection is the standard model; the “B” selection provides a lower clamping voltage.See LA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The LA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) that are designed to be operated continuously across AC power lines. These UL recognized varistors require very little mounting space, and are offered in various standard lead form options.The LA Series varistors are available in four model sizes: 7mm, 10mm, 14mm, and 20mm; and have a V M(AC)RMS voltage range from 130V to 1000V, and an energy absorption capability up to 360J. Some LA series model numbers are available with clamping voltage selection, designated by a model number suffix of either A or B. The “A” selection is the standard model; the “B” selection provides a lower clamping voltage.See LA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Voltage Operation Radial Leaded Varistor - V660LA100BP - Littelfuse, Inc.
Rosemont, IL, United States
Line Voltage Operation Radial Leaded Varistor
V660LA100BP
Line Voltage Operation Radial Leaded Varistor V660LA100BP
The LA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) that are designed to be operated continuously across AC power lines. These UL recognized varistors require very little mounting space, and are offered in various standard lead form options.The LA Series varistors are available in four model sizes: 7mm, 10mm, 14mm, and 20mm; and have a V M(AC)RMS voltage range from 130V to 1000V, and an energy absorption capability up to 360J. Some LA series model numbers are available with clamping voltage selection, designated by a model number suffix of either A or B. The “A” selection is the standard model; the “B” selection provides a lower clamping voltage.See LA Series Device Ratings and Specifications table for part number and brand information.

The LA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) that are designed to be operated continuously across AC power lines. These UL recognized varistors require very little mounting space, and are offered in various standard lead form options.The LA Series varistors are available in four model sizes: 7mm, 10mm, 14mm, and 20mm; and have a V M(AC)RMS voltage range from 130V to 1000V, and an energy absorption capability up to 360J. Some LA series model numbers are available with clamping voltage selection, designated by a model number suffix of either A or B. The “A” selection is the standard model; the “B” selection provides a lower clamping voltage.See LA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F3045-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3045-ND
Varistors, MOVs F3045-ND
1.02kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm

1.02kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
LF Radial Lead - V660LA100BP - Galco Industrial Electronics
Madison Heights, MI, United States
LF Radial Lead
V660LA100BP
LF Radial Lead V660LA100BP
Radial Varistor 20MM Rohs / Lead

Radial Varistor 20MM Rohs / Lead

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Galco Industrial Electronics
Product Category Varistors Varistors Varistors
Product Number V660LA100BP F3045-ND V660LA100BP
Product Name Line Voltage Operation Radial Leaded Varistor Varistors, MOVs LF Radial Lead
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details
Thermally Protected Varistor Series with Indicating Lead - TMOV14RP200M - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 344 volts
View Details
2 suppliers