Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V68ZS2P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V68ZS2P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V68ZS2P
Low to Medium Voltage Radial Leaded Varistor V68ZS2P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F4078TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F4078TR-ND
Varistors, MOVs F4078TR-ND
68V 250A Varistor 1 Circuit Through Hole Disc 7mm

68V 250A Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
Varistors, MOVs - F4078CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F4078CT-ND
Varistors, MOVs F4078CT-ND
68V 250A Varistor 1 Circuit Through Hole Disc 7mm

68V 250A Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
Metal Oxide Varistor, 56V, 135V Rad; Capacitance, Cd Littelfuse - 58K7660 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 56V, 135V Rad; Capacitance, Cd Littelfuse
58K7660
Metal Oxide Varistor, 56V, 135V Rad; Capacitance, Cd Littelfuse 58K7660
METAL OXIDE VARISTOR, 56V, 135V RAD; Capacitance, Cd:600pF; Clamping Voltage 8/20us Max:135V; Clamping Voltage Vc Max:135V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 56V, 135V RAD; Capacitance, Cd:600pF; Clamping Voltage 8/20us Max:135V; Clamping Voltage Vc Max:135V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V68ZS2P F4078TR-ND 58K7660
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs Metal Oxide Varistor, 56V, 135V Rad; Capacitance, Cd Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Varistors, MOVs - 535-AMCV-SS0603-600-300KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
CHIP VARISTOR - AVR-M2012C390KT6AB - TDK Corporation
Specs
Operating DC Voltage 35 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers