Littelfuse, Inc. High Energy Industrial Varistor Series V751HC32

Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient
Request a Quote Datasheet
Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V751HC32 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V751HC32
High Energy Industrial Varistor Series V751HC32
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient

HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapabilityWTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient

Supplier's Site Datasheet
Varistors, MOVs - V751HC32-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V751HC32-ND
Varistors, MOVs V751HC32-ND
1.2kV 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs

1.2kV 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs

Buy Now Datasheet
Hc Varistor 32Mm Rohs / Lead Free / Bulk Littelfuse - 91T1040 - Newark, An Avnet Company
Chicago, IL, United States
Hc Varistor 32Mm Rohs / Lead Free / Bulk Littelfuse
91T1040
Hc Varistor 32Mm Rohs / Lead Free / Bulk Littelfuse 91T1040
HC VARISTOR 32MM ROHS / LEAD FREE / BULK

HC VARISTOR 32MM ROHS / LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V751HC32 V751HC32-ND 91T1040
Product Name High Energy Industrial Varistor Series Varistors, MOVs Hc Varistor 32Mm Rohs / Lead Free / Bulk Littelfuse
Operating DC Voltage 1320 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVR-M1005C080MTADB - TDK Corporation
Specs
Operating DC Voltage 6.4 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details