UNI-DIRECTIONAL TVS _ SMCG (DO-2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANPTX1N5642AUG-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-215AB, SMC Gull Wing |
| Peak Pulse Power | 1500 watts |
| VC | 33.2 volts |