Microchip Technology, Inc. Diodes - Zener - Single - JAN1N965B-1 JAN1N965B-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 922273-JAN1N965B-1 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 15 V 500 mW ±5% Through Hole DO-35 Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: 1N965 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-15239, 1086-15239-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922273-JAN1N965B-1 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 15 V 500 mW ±5% Through Hole DO-35 Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: 1N965 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-15239, 1086-15239-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N965B-1 - 922273-JAN1N965B-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N965B-1
922273-JAN1N965B-1
Diodes - Zener - Single - JAN1N965B-1 922273-JAN1N965B-1
Manufacturer: Microchip Technology Win Source Part Number: 922273-JAN1N965B-1 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 15 V 500 mW ±5% Through Hole DO-35 Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: 1N965 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-15239, 1086-15239-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922273-JAN1N965B-1
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 15 V 500 mW ±5% Through Hole DO-35
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N965
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-15239, 1086-15239-MIL

Buy Now Datasheet
Single Zener Diodes - 1086-15239-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-15239-ND
Single Zener Diodes 1086-15239-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35

Zener Diode 15V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JAN1N965B-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JAN1N965B-1
Discrete Semiconductor Products - Diodes - Zener JAN1N965B-1
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 922273-JAN1N965B-1 1086-15239-ND JAN1N965B-1
Product Name Diodes - Zener - Single - JAN1N965B-1 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-35 DO-35; DO-35
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data