Manufacturer: Microchip Technology
Win Source Part Number: 922272-JAN1N962B-1
Series: *
Features: Zener Diode
Package: Bulk
Family Name: 1N962
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.10.0050
DIODE ZENER
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | JAN1N962B-1-ND | 922272-JAN1N962B-1 | JAN1N962B-1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - JAN1N962B-1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-35 (DO-204AH); DO-35 |