NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MC32PF1550A1EP

Description
Win Source Part Number: 985242-MC32PF1550A1E P Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3.8V ~ 7V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935313164557 Base Product Number: MC32PF1550
Request a Quote Datasheet
Description
Win Source Part Number: 985242-MC32PF1550A1E P Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3.8V ~ 7V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935313164557 Base Product Number: MC32PF1550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 985242-MC32PF1550A1EP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
985242-MC32PF1550A1EP
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 985242-MC32PF1550A1EP
Win Source Part Number: 985242-MC32PF1550A1E P Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3.8V ~ 7V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935313164557 Base Product Number: MC32PF1550

Win Source Part Number: 985242-MC32PF1550A1EP
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Standard Package: 490
Mounting: SMD (SMT)
Voltage - Supply: 3.8V ~ 7V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-HVQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935313164557
Base Product Number: MC32PF1550

Buy Now
Power Management - Specialized - 568-MC32PF1550A1EP-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-MC32PF1550A1EP-ND
Power Management - Specialized 568-MC32PF1550A1EP-ND
Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)

Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 985242-MC32PF1550A1EP 568-MC32PF1550A1EP-ND
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Package Type Other; Tray Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 2ED2181S06FXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2222800 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear
Package Type SO-8; Other; SO-8EP
View Details