POWER MANAGEMENT IC I.MX7 PRE- Product overview: MC32PF3000A3EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC32PF3000A3EP can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 926127-MC32PF3000A3E
Operating Temperature Range: -40°C ~ 85°C
Features: i.MX Processors PMIC 48-HVQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MC32PF3000
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-14464, 935315689557, MC32PF3000A3EP-ND
i.MX Processors PMIC 48-HVQFN (7x7)
POWER MANAGEMENT IC I.MX7 PRE-
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-MC32PF3000A3EP | 926127-MC32PF3000A3EP | 568-14464-ND | MC32PF3000A3EP |
| Product Name | Power Management IC | PMIC - PMIC - Power Management - Specialized - MC32PF3000A3EP | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; Tray | Other; 48-HVQFN (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |