Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA 9-WFBGA, WLBGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX8969EWL33+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 9-WFBGA, WLBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 3.3 volts |