DigiKey Voltage Regulators - DC DC Switching Regulators MAX864EEE+-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 2 Output 35mA 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 2 Output 35mA 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX864EEE+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX864EEE+-ND
Voltage Regulators - DC DC Switching Regulators MAX864EEE+-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 2 Output 35mA 16-SSOP (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 2 Output 35mA 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX864EEE+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Special Features Multiple Outputs
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 505-LT3579IFE-1#PBF-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
Voltage Regulators - Linear + Switching - 505-LTC3260EMSE#PBF-ND - DigiKey
Specs
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
IOUT 0.1000 amps
fsw 50 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3308BIV#TRMPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 12-VFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8640JUDCF#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN, 18 Leads, Exposed Pad
View Details