Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 25A 40-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX8686ETL+TDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 40-WFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.7000 to 5.5 volts |