DigiKey Voltage Regulators - DC DC Switching Regulators MAX868EUB+TCT-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 30mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 30mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX868EUB+TCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX868EUB+TCT-ND
Voltage Regulators - DC DC Switching Regulators MAX868EUB+TCT-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 30mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 30mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX868EUB+TCT-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Output Voltage -2 volts
IOUT 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC3864EDE#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 12-WFDFN Exposed Pad
fsw 50 to 850 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3528EDDB-2#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16945TGUT/V+TDKR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6
Output Voltage -5.5 to -1.4 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC1701ES5#TRMPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
View Details