Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
PF1510 - POWER MANAGEMENT IC, 3
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) (3), Linear (LDO) (3) 2MHz 40-HVQFN (5x5)
PF1510 - POWER MANAGEMENT IC, 3
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC32PF1510A2EP-ND | MC32PF1510A2EP | MC32PF1510A2EP | MC32PF1510A2EP |
| Product Name | Power Management - Specialized | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Special Features | Multiple Outputs |