DigiKey Voltage Regulators - DC DC Switching Regulators MAX868EUB+TTR-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 30mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 30mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX868EUB+TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX868EUB+TTR-ND
Voltage Regulators - DC DC Switching Regulators MAX868EUB+TTR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 30mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 30mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX868EUB+TTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Output Voltage -2 volts
IOUT 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 161-LT3380IUJM#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-WFQFN Exposed Pad
Output Voltage 0.7250 to 5.5 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3528EDDB-2#TRMPBFCT-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX15303AA00+TCMCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 40-WFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1304CS8#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details