Manufacturer: NXP
Win Source Part Number: 1217467-MC13892DJVK
Packaging: Tray
Mounting Style: SMD
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Categories: Integrated Circuits
Supplier Device Package: 139-PBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 139-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: MC13892
Manufacturer Pack Quantity: 2,080
MSL Level: 3 (168 Hours)
IC PWR MGMT I.MX35/51 139BGA Product overview: MC13892DJVK from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC13892DJVK can be used for catalog matching and distributor lookup.
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)
IC PWR MGMT I.MX35/51 139BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1217467-MC13892DJVK | 761-MC13892DJVK | 568-13469-ND | MC13892DJVK |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC13892DJVK | Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; 139-TFBGA | Other; Tray | Other; 139-TFBGA | Other; 139-TFBGA |