Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6222B151MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6222B151MR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6222B151MR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6222B151MR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Buy Now Datasheet
Singapore, Singapore
1.5V 700MA Voltage Regulator IC
776-XC6222B151MR-G
1.5V 700MA Voltage Regulator IC 776-XC6222B151MR-G
IC REG LINEAR 1.5V 700MA SOT25 Product overview: XC6222B151MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B151MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 700MA SOT25 Product overview: XC6222B151MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B151MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6222B151MR-G - 903786-XC6222B151MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6222B151MR-G
903786-XC6222B151MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6222B151MR-G 903786-XC6222B151MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903786-XC6222B151MR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: XC6222 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903786-XC6222B151MR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6222
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6222B151MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6222B151MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6222B151MR-G
IC REG LINEAR 1.5V 700MA SOT25

IC REG LINEAR 1.5V 700MA SOT25

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6222B151MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6222B151MR-G
PMIC - Voltage Regulators - Linear XC6222B151MR-G
IC REG LINEAR 1.5V 700MA SOT25

IC REG LINEAR 1.5V 700MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number XC6222B151MR-G-ND 776-XC6222B151MR-G 903786-XC6222B151MR-G XC6222B151MR-G XC6222B151MR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 700MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6222B151MR-G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24190RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details