Torex Semiconductor, Ltd. 3.5V 700MA Voltage Regulator IC XC6222B351ER-G

Description
IC REG LINEAR 3.5V 700MA 6USPC Product overview: XC6222B351ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B351ER-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.5V 700MA 6USPC Product overview: XC6222B351ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B351ER-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 700MA Voltage Regulator IC
776-XC6222B351ER-G
3.5V 700MA Voltage Regulator IC 776-XC6222B351ER-G
IC REG LINEAR 3.5V 700MA 6USPC Product overview: XC6222B351ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B351ER-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.5V 700MA 6USPC Product overview: XC6222B351ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B351ER-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6222B351ER-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6222B351ER-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6222B351ER-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6222B351ER-G - 800682-XC6222B351ER-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6222B351ER-G
800682-XC6222B351ER-G
PMIC - PMIC - Voltage Regulators - Linear - XC6222B351ER-G 800682-XC6222B351ER-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 800682-XC6222B351ER- G Part Status: Active Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 800682-XC6222B351ER-G
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6222B351ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6222B351ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6222B351ER-G
IC REG LINEAR 3.5V 700MA 6USPC

IC REG LINEAR 3.5V 700MA 6USPC

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6222B351ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6222B351ER-G
PMIC - Voltage Regulators - Linear XC6222B351ER-G
IC REG LINEAR 3.5V 700MA 6USPC

IC REG LINEAR 3.5V 700MA 6USPC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-XC6222B351ER-G XC6222B351ER-G-ND 800682-XC6222B351ER-G XC6222B351ER-G XC6222B351ER-G
Product Name 3.5V 700MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6222B351ER-G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-UFDFN Exposed Pad
Output Voltage 3.5 volts 3.5 volts 3.5 volts
IOUT 0.7000 amps 0.7000 amps 0.7000 amps 0.7000 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details