Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25-5
IC REG LINEAR 3.3V 700MA SOT25 Product overview: XC6222B331MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B331MR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 758674-XC6222B331MR-
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Categories: Integrated Circuits
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: XC6222
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.2V at 300mA
Current - Quiescent (Iq): 220μA
IC REG LINEAR 3.3V 700MA SOT25
IC REG LINEAR 3.3V 700MA SOT25
IC REG LINEAR 3.3V 700MA SOT25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-1143-6-ND | 776-XC6222B331MR-G | 758674-XC6222B331MR-G | XC6222B331MR-G | XC6222B331MR-G | XC6222B331MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 700MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6222B331MR-G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |