Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6222B331PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1138-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1138-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1138-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1138-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1138-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1138-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1138-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1138-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet
Singapore, Singapore
3.3V 700MA SOT89 Voltage Regulator IC
776-XC6222B331PR-G
3.3V 700MA SOT89 Voltage Regulator IC 776-XC6222B331PR-G
IC REG LINEAR 3.3V 700MA SOT89-5 Product overview: XC6222B331PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B331PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 700MA SOT89-5 Product overview: XC6222B331PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B331PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - XC6222B331PR-G - 717044-XC6222B331PR-G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - XC6222B331PR-G
717044-XC6222B331PR-G
Hard To Find - XC6222B331PR-G 717044-XC6222B331PR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 717044-XC6222B331PR- G Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-89-5/6 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: XC6222 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.2V at 300mA Current - Quiescent (Iq): 220μA

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 717044-XC6222B331PR-G
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-89-5/6
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: XC6222
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.2V at 300mA
Current - Quiescent (Iq): 220μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6222B331PR-G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6222B331PR-G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6222B331PR-G
IC REG LINEAR 3.3V 700MA SOT89-5

IC REG LINEAR 3.3V 700MA SOT89-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - XC6222B331PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6222B331PR-G
PMIC - Voltage Regulators - Linear XC6222B331PR-G
IC REG LINEAR 3.3V 700MA SOT89-5

IC REG LINEAR 3.3V 700MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6222B331PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6222B331PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6222B331PR-G
IC REG LINEAR 3.3V 700MA SOT89-5

IC REG LINEAR 3.3V 700MA SOT89-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 893-1138-2-ND 776-XC6222B331PR-G 717044-XC6222B331PR-G XC6222B331PR-G XC6222B331PR-G XC6222B331PR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 700MA SOT89 Voltage Regulator IC Hard To Find - XC6222B331PR-G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type SOT89; Other; SOT-89-5/6 Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5/6 SOT89
Special Features Reverse Voltage Protection; Input Overcurrent Protection Input Overcurrent Protection; Reverse Voltage Protection; Enable Enable
Unlock Full Specs
to access all available technical data